Tate-Jones, Inc. Round Observation Port MKA

Description
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.
Description
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Suppliers

Company
Product
Description
Supplier Links
Round Observation Port - MKA - Tate-Jones, Inc.
Pittsburgh, PA, USA
Round Observation Port
MKA
Round Observation Port MKA
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number MKA
Product Name Round Observation Port
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 3.56 inch (90.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Single Wall Sight Flow Glass - GX125B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details