Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 15

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and four types of glass. The Saf-T-Eye® Basic Unit Model No. 15-309SS is made of 309 stainless steel and is suitable for higher operating heat when equipped with higher temperature glass and gaskets.
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and four types of glass. The Saf-T-Eye® Basic Unit Model No. 15-309SS is made of 309 stainless steel and is suitable for higher operating heat when equipped with higher temperature glass and gaskets.

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 15 - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 15
Saf-T-Eye® Observation Port Model 15
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and four types of glass. The Saf-T-Eye® Basic Unit Model No. 15-309SS is made of 309 stainless steel and is suitable for higher operating heat when equipped with higher temperature glass and gaskets.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and four types of glass. The Saf-T-Eye® Basic Unit Model No. 15-309SS is made of 309 stainless steel and is suitable for higher operating heat when equipped with higher temperature glass and gaskets.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 15
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 4.5 inch (114 mm)
Window Width 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.75″ Conflat Flange - A0651-6-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.88 inch (98.55 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details