Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 12

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle providing a different viewing aspect inside the vessel. The #12 unit has a viewing area of 2-3/4? by 3-1/2?. For a larger angular unit, see Model 16 (Angular).
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle providing a different viewing aspect inside the vessel. The #12 unit has a viewing area of 2-3/4? by 3-1/2?. For a larger angular unit, see Model 16 (Angular).

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 12 - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 12
Saf-T-Eye® Observation Port Model 12
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle providing a different viewing aspect inside the vessel. The #12 unit has a viewing area of 2-3/4? by 3-1/2?. For a larger angular unit, see Model 16 (Angular).

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle providing a different viewing aspect inside the vessel. The #12 unit has a viewing area of 2-3/4? by 3-1/2?. For a larger angular unit, see Model 16 (Angular).

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 12
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 2.75 inch (69.85 mm)
Window Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
DUV Laser Grade Fused Silica Viewport, 304 STN STL, Zero Length Profile, 0.63″ View Dia, 0.5° Wedge, 1.33″ Conflat Flange - A21775-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW400V-PF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 4 inch (102 mm)
View Details