Tate-Jones, Inc. High-Temperature Peep Site 1/2PS

Description
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.
Description
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Peep Site - 1/2PS - Tate-Jones, Inc.
Pittsburgh, PA, USA
High-Temperature Peep Site
1/2PS
High-Temperature Peep Site 1/2PS
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 1/2PS
Product Name High-Temperature Peep Site
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
Non-Magnetic Calcium Fluoride (CaF2) Viewport, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange (316LN) - A14353-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details