Tate-Jones, Inc. Flanged Blast Gate Observation Port 4FBGOP

Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.
Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Suppliers

Company
Product
Description
Supplier Links
Flanged  Blast Gate Observation Port - 4FBGOP - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Observation Port
4FBGOP
Flanged Blast Gate Observation Port 4FBGOP
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 4FBGOP
Product Name Flanged Blast Gate Observation Port
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.56 inch (90.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW600V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 6 inch (152 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.94″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0633-2-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details