Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 11-DS

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass and screen. Each shutter opens and closes when the handle is pulled. Two 1/4? purge connections are provided for added cooling capabilities of this unit
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass and screen. Each shutter opens and closes when the handle is pulled. Two 1/4? purge connections are provided for added cooling capabilities of this unit

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 11-DS - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 11-DS
Saf-T-Eye® Observation Port Model 11-DS
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass and screen. Each shutter opens and closes when the handle is pulled. Two 1/4? purge connections are provided for added cooling capabilities of this unit

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass and screen. Each shutter opens and closes when the handle is pulled. Two 1/4? purge connections are provided for added cooling capabilities of this unit

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 11-DS
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 2.75 inch (69.85 mm)
Window Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
DUV Laser Grade Sapphire Viewport, 1.44″ View Dia, 4.50″ Conflat Flange - A8007-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.44 inch (36.58 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Cylinder Wall Tank Level Indicator - GL050PP3 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details