Tate-Jones, Inc. Round Observation Port MKC

Description
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.
Description
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Suppliers

Company
Product
Description
Supplier Links
Round Observation Port - MKC - Tate-Jones, Inc.
Pittsburgh, PA, USA
Round Observation Port
MKC
Round Observation Port MKC
Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and eight inch sizes are available from stock with a carbon or stainless steel housing.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number MKC
Product Name Round Observation Port
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 3.37″ Conflat Flange - A0651-2-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details