Tate-Jones, Inc. Flanged Blast Gate Observation Port 12FBGOP

Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.
Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Observation Port - 12FBGOP - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Observation Port
12FBGOP
Flanged Blast Gate Observation Port 12FBGOP
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 12FBGOP
Product Name Flanged Blast Gate Observation Port
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
UV Standard Grade Fused Silica Viewport, Non-Magnetic, 2.69″ View Dia, 4.50″ Conflat Flange (316LN) - A8711-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details