Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 14

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is available. If a special "E" dimension is required, the unit can be modified to accommodate the specification.
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is available. If a special "E" dimension is required, the unit can be modified to accommodate the specification.

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 14 - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 14
Saf-T-Eye® Observation Port Model 14
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is available. If a special "E" dimension is required, the unit can be modified to accommodate the specification.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is available. If a special "E" dimension is required, the unit can be modified to accommodate the specification.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 14
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 2.75 inch (69.85 mm)
Window Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
All Titanium DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A15203-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6000 inch (15.24 mm)
View Details
2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW800V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 8 inch (203 mm)
View Details