Quality Bearings & Components Rod Ends Male Series - Inch BRCMCR-120

Description
Two-Piece | Commerical | Extra Capacity ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Self-Lubricating Liner NOTE: Grease fittings available.
Request a Quote Datasheet
Description
Two-Piece | Commerical | Extra Capacity ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Self-Lubricating Liner NOTE: Grease fittings available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRCMCR-120 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRCMCR-120
Rod Ends Male Series - Inch BRCMCR-120
Two-Piece | Commerical | Extra Capacity ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Self-Lubricating Liner NOTE: Grease fittings available.

Two-Piece | Commerical | Extra Capacity

ROD ENDS MALE SERIES - INCH

  • Body - Carbon Steel Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated
  • Optional Self-Lubricating Liner
    NOTE: Grease fittings available.
Supplier's Site
Right Hand Threaded .7500 in. ID, Two Piece Extra Capacity Commercial Carbon Steel Male Rod End - BRCMCR-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded .7500 in. ID, Two Piece Extra Capacity Commercial Carbon Steel Male Rod End
BRCMCR-120
Right Hand Threaded .7500 in. ID, Two Piece Extra Capacity Commercial Carbon Steel Male Rod End BRCMCR-120
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRCMCR-120 BRCMCR-120
Product Name Rod Ends Male Series - Inch Right Hand Threaded .7500 in. ID, Two Piece Extra Capacity Commercial Carbon Steel Male Rod End
Features Self-lubricating (optional feature); Corrosion Resistant
Design Units Inch Inch
Bore Diameter 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Housing Diameter 1.75 inch (44.45 mm) 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35724 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 5/16-18
View Details
Rod Ends - 1852492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Overall Length 3.35 inch (85 mm)
View Details
0.25
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details
Rod End - SI..PK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 0.9843 inch (5 to 25 mm)
Length Through Bore 0.3150 to 1.22 inch (8 to 31 mm)
View Details