Quality Bearings & Components Rod Ends Male Series - Metric BRRODMMCM8M

Description
Two-Piece | Commerical ROD ENDS MALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: 1. Grease fittings availbable. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Request a Quote Datasheet
Description
Two-Piece | Commerical ROD ENDS MALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: 1. Grease fittings availbable. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Metric - BRRODMMCM8M - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Metric
BRRODMMCM8M
Rod Ends Male Series - Metric BRRODMMCM8M
Two-Piece | Commerical ROD ENDS MALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: 1. Grease fittings availbable. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.

Two-Piece | Commerical

ROD ENDS MALE SERIES - METRIC

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel Rc 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
    NOTES: 1. Grease fittings availbable. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Supplier's Site
Right Hand Threaded 8mm ID, Two Piece Commercial Carbon Steel Male Rod End - BRRODMMCM8M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded 8mm ID, Two Piece Commercial Carbon Steel Male Rod End
BRRODMMCM8M
Right Hand Threaded 8mm ID, Two Piece Commercial Carbon Steel Male Rod End BRRODMMCM8M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRRODMMCM8M BRRODMMCM8M
Product Name Rod Ends Male Series - Metric Right Hand Threaded 8mm ID, Two Piece Commercial Carbon Steel Male Rod End
Features Lubrication Port (optional feature)
Design Units Metric Metric
Bore Diameter 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Length Through Bore 0.4724 inch (12 mm)
Housing Diameter 0.8760 inch (22.25 mm) 0.8760 inch (22.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 1852474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.81 inch (46 mm)
View Details
Rod Ends - 35726 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Oscillation - Rod End - POS18L - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
Length Through Bore 3.66 inch (93 mm)
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details