Quality Bearings & Components Rod Ends-Female Series - Inch BRRODF-CML8

Description
Two-Piece | Commerical ROD ENDS-FEMALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet
Description
Two-Piece | Commerical ROD ENDS-FEMALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends-Female Series  -  Inch - BRRODF-CML8 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends-Female Series - Inch
BRRODF-CML8
Rod Ends-Female Series - Inch BRRODF-CML8
Two-Piece | Commerical ROD ENDS-FEMALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes.

Two-Piece | Commerical

ROD ENDS-FEMALE SERIES - INCH

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel Rc 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
  • Optional Self-Lubricating Liner
    NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes.
Supplier's Site
Left Hand Threaded .5000 in. ID, Two Piece Commercial Carbon Steel Female Rod End - BRRODF-CML8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded .5000 in. ID, Two Piece Commercial Carbon Steel Female Rod End
BRRODF-CML8
Left Hand Threaded .5000 in. ID, Two Piece Commercial Carbon Steel Female Rod End BRRODF-CML8
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRRODF-CML8 BRRODF-CML8
Product Name Rod Ends-Female Series - Inch Left Hand Threaded .5000 in. ID, Two Piece Commercial Carbon Steel Female Rod End
Features Self-lubricating (optional feature); Lubrication Port (optional feature)
Design Units Inch Inch
Bore Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Length Through Bore 0.6250 inch (15.87 mm)
Housing Diameter 1.31 inch (33.32 mm) 1.31 inch (33.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 1988973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Overall Length 2.2 inch (56 mm)
View Details
Rod Ends - 35317 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1-8
View Details
Oscillation - Rod End - PHS30 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.76 inch (70 mm)
Length Through Bore 5.71 inch (145 mm)
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details