Quality Bearings & Components Rod Ends Male Series - Inch BRRODM-CML10

Description
Two-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Request a Quote Datasheet
Description
Two-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRRODM-CML10 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRRODM-CML10
Rod Ends Male Series - Inch BRRODM-CML10
Two-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.

Two-Piece | Commerical

ROD ENDS MALE SERIES - INCH

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel Rc 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
  • Optional Self-Lubricating Liner
    NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Supplier's Site
Left Hand Threaded .6250 in. ID, Two Piece Commercial Carbon Steel Male Rod End - BRRODM-CML10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded .6250 in. ID, Two Piece Commercial Carbon Steel Male Rod End
BRRODM-CML10
Left Hand Threaded .6250 in. ID, Two Piece Commercial Carbon Steel Male Rod End BRRODM-CML10
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRRODM-CML10 BRRODM-CML10
Product Name Rod Ends Male Series - Inch Left Hand Threaded .6250 in. ID, Two Piece Commercial Carbon Steel Male Rod End
Features Self-lubricating (optional feature); Lubrication Port (optional feature)
Design Units Inch Inch
Bore Diameter 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Housing Diameter 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - POS30L - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.76 inch (70 mm)
Length Through Bore 5.71 inch (145 mm)
View Details
Rod End - GF..LO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.33 inch (20 to 110 mm)
Length Through Bore 0.7874 to 4.33 inch (20 to 110 mm)
View Details
Rod Ends - 1852457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Overall Length 1.77 inch (45 mm)
View Details
Rod eye - SGS-6-32 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Inch
Configuration Metal Ball with Metal Liner
View Details