Quality Bearings & Components Rod Ends Male Series - Metric BRFSMGM080L

Description
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet
Description
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Metric - BRFSMGM080L - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Metric
BRFSMGM080L
Rod Ends Male Series - Metric BRFSMGM080L
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.

Four-Piece | Precision

ROD ENDS MALE SERIES - METRIC

  • Body - Carbon Steel Coated for Corrosion Resistance
  • Ball - Chrome Steel Heat-Treaded
  • Insert - Brass
  • Metal-to-Metal
    NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.
Supplier's Site
Left Hand Threaded 8mm ID, Four Piece Precision Carbon Steel Male Rod End - BRFSMGM080L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded 8mm ID, Four Piece Precision Carbon Steel Male Rod End
BRFSMGM080L
Left Hand Threaded 8mm ID, Four Piece Precision Carbon Steel Male Rod End BRFSMGM080L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRFSMGM080L BRFSMGM080L
Product Name Rod Ends Male Series - Metric Left Hand Threaded 8mm ID, Four Piece Precision Carbon Steel Male Rod End
Features Corrosion Resistant
Design Units Metric Metric
Bore Diameter 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Length Through Bore 0.4724 inch (12 mm)
Housing Diameter 0.8661 inch (22 mm) 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - POS16 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.5 inch (38 mm)
Length Through Bore 3.35 inch (85 mm)
View Details
Rod Ends - 35722 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod eye - SGS-M8 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details