Quality Bearings & Components Rod Ends Female Series - Inch BRCFCR-120

Description
Two-Piece | Commerical | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Lubricator Metal-to-Metal NOTE: Grease fittings available.
Request a Quote Datasheet
Description
Two-Piece | Commerical | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Lubricator Metal-to-Metal NOTE: Grease fittings available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Inch - BRCFCR-120 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Inch
BRCFCR-120
Rod Ends Female Series - Inch BRCFCR-120
Two-Piece | Commerical | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Optional Lubricator Metal-to-Metal NOTE: Grease fittings available.

Two-Piece | Commerical | Extra Capacity

ROD ENDS FEMALE SERIES - INCH

  • Body - Carbon Steel Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated
  • Optional Lubricator
  • Metal-to-Metal
    NOTE: Grease fittings available.
Supplier's Site
Right Hand Threaded .7500 in. ID, Two Piece Commercial Extra Capacity Carbon Steel Female Rod End - BRCFCR-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded .7500 in. ID, Two Piece Commercial Extra Capacity Carbon Steel Female Rod End
BRCFCR-120
Right Hand Threaded .7500 in. ID, Two Piece Commercial Extra Capacity Carbon Steel Female Rod End BRCFCR-120
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRCFCR-120 BRCFCR-120
Product Name Rod Ends Female Series - Inch Right Hand Threaded .7500 in. ID, Two Piece Commercial Extra Capacity Carbon Steel Female Rod End
Features Lubrication Port (optional feature); Corrosion Resistant
Design Units Inch Inch
Bore Diameter 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Housing Diameter 1.75 inch (44.45 mm) 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - NHS14TL - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.34 inch (34 mm)
Length Through Bore 2.91 inch (74 mm)
View Details
Rod End - GF..LO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.33 inch (20 to 110 mm)
Length Through Bore 0.7874 to 4.33 inch (20 to 110 mm)
View Details
Rod Ends - 35732 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Rod Ends - 1852541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.18 inch (30 mm)
View Details