Quality Bearings & Components Rod Ends Female Series - Inch BRFHFX-040LG

Description
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.
Request a Quote Datasheet
Description
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Inch - BRFHFX-040LG - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Inch
BRFHFX-040LG
Rod Ends Female Series - Inch BRFHFX-040LG
Four-Piece | Precision | Extra Capacity ROD ENDS FEMALE SERIES - INCH Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated Insert - Copper Alloy Metal-to-Metal Magnetic Particle Inspected Grease Lubricator NOTE: Also available without grease lubricator.

Four-Piece | Precision | Extra Capacity
ROD ENDS FEMALE SERIES - INCH

  • Body - 4130 or 4340 Alloy Steel Heat-Treated,
    Coated for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated
  • Insert - Copper Alloy
  • Metal-to-Metal
  • Magnetic Particle Inspected
  • Grease Lubricator
    NOTE: Also available without grease lubricator.
Supplier's Site
Left Hand Threaded .2500 in. ID, Four Piece Precision Extra Capacity Alloy Steel Female Rod End - BRFHFX-040LG - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded .2500 in. ID, Four Piece Precision Extra Capacity Alloy Steel Female Rod End
BRFHFX-040LG
Left Hand Threaded .2500 in. ID, Four Piece Precision Extra Capacity Alloy Steel Female Rod End BRFHFX-040LG
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRFHFX-040LG BRFHFX-040LG
Product Name Rod Ends Female Series - Inch Left Hand Threaded .2500 in. ID, Four Piece Precision Extra Capacity Alloy Steel Female Rod End
Features Lubrication Port (optional feature); Corrosion Resistant
Design Units Inch Inch
Bore Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Length Through Bore 0.3750 inch (9.52 mm)
Housing Diameter 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 1852454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
Overall Length 3.98 inch (101 mm)
View Details
Rod Ends - 35309 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
Oscillation - Rod End - PHS6L - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Length Through Bore 1.54 inch (39 mm)
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details