Quality Bearings & Components Rod Ends Male Series - Inch BRRCOM-SCM6T

Description
Two-Piece | Commerical | Stainless Steel ROD ENDS MALE SERIES - INCH Body - 303 Stainless Steel Passivated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Optional Self-Lubricating Liner
Request a Quote Datasheet
Description
Two-Piece | Commerical | Stainless Steel ROD ENDS MALE SERIES - INCH Body - 303 Stainless Steel Passivated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Optional Self-Lubricating Liner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRRCOM-SCM6T - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRRCOM-SCM6T
Rod Ends Male Series - Inch BRRCOM-SCM6T
Two-Piece | Commerical | Stainless Steel ROD ENDS MALE SERIES - INCH Body - 303 Stainless Steel Passivated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Optional Self-Lubricating Liner

Two-Piece | Commerical | Stainless Steel

ROD ENDS MALE SERIES - INCH

  • Body - 303 Stainless Steel Passivated
  • Ball - 440C Stainless Steel Heat-Treated
  • Liner - PTFE Fabric
  • Optional Self-Lubricating Liner
Supplier's Site
Right Hand Threaded .3750 in. ID, Two Piece Commercial Stainless Steel Male Rod End - BRRCOM-SCM6T - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Hand Threaded .3750 in. ID, Two Piece Commercial Stainless Steel Male Rod End
BRRCOM-SCM6T
Right Hand Threaded .3750 in. ID, Two Piece Commercial Stainless Steel Male Rod End BRRCOM-SCM6T
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRRCOM-SCM6T BRRCOM-SCM6T
Product Name Rod Ends Male Series - Inch Right Hand Threaded .3750 in. ID, Two Piece Commercial Stainless Steel Male Rod End
Features Self-lubricating (optional feature)
Design Units Inch Inch
Bore Diameter 0.3750 inch (9.52 mm) 0.3750 inch (9.52 mm)
Length Through Bore 0.5000 inch (12.7 mm)
Housing Diameter 1 inch (25.4 mm) 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35317 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1-8
View Details
Rod Ends - 1852497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Overall Length 2.72 inch (69 mm)
View Details
Male Plastic Rod End Bearing, 25mm Bore, M24 x 2.0 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2531R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.36 inch (60 mm)
View Details
Rod Ends for Hydraulic Components - GF..DO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.72 inch (20 to 120 mm)
Length Through Bore 0.6299 to 3.35 inch (16 to 85 mm)
View Details