Quality Bearings & Components Rod Ends Male Series - Inch BRCHMC-040L

Description
Four-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coaed for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated Insert -Brass Metal-to-Metal Optional Lubricator NOTE: Also available with grease fitting.
Request a Quote Datasheet
Description
Four-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coaed for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated Insert -Brass Metal-to-Metal Optional Lubricator NOTE: Also available with grease fitting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRCHMC-040L - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRCHMC-040L
Rod Ends Male Series - Inch BRCHMC-040L
Four-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Carbon Steel Coaed for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated Insert -Brass Metal-to-Metal Optional Lubricator NOTE: Also available with grease fitting.

Four-Piece | Commerical

ROD ENDS MALE SERIES - INCH

  • Body - Carbon Steel Coaed for Corrosion Resistance
  • Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated
  • Insert -Brass
  • Metal-to-Metal
  • Optional Lubricator
    NOTE: Also available with grease fitting.
Supplier's Site
Left Hand Threaded .2500 in. ID, Four Piece Commercial Carbon Steel Male Rod End - BRCHMC-040L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded .2500 in. ID, Four Piece Commercial Carbon Steel Male Rod End
BRCHMC-040L
Left Hand Threaded .2500 in. ID, Four Piece Commercial Carbon Steel Male Rod End BRCHMC-040L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRCHMC-040L BRCHMC-040L
Product Name Rod Ends Male Series - Inch Left Hand Threaded .2500 in. ID, Four Piece Commercial Carbon Steel Male Rod End
Features Lubrication Port (optional feature); Corrosion Resistant
Design Units Inch Inch
Bore Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Length Through Bore 0.3750 inch (9.52 mm)
Housing Diameter 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35321 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Rod Ends - 1852964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Overall Length 3.43 inch (87 mm)
View Details
Male Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2228L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Housing Diameter 2.2 inch (56 mm)
View Details
Rod End - SI..E(S),SI..ES 2RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore 0.2362 to 2.17 inch (6 to 55 mm)
View Details