Quality Bearings & Components Rod Ends Female Series - Inch BRFHFP-100L

Description
Four-Piece | Precision ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated Insert - Brass Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010.
Request a Quote Datasheet
Description
Four-Piece | Precision ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated Insert - Brass Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Inch - BRFHFP-100L - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Inch
BRFHFP-100L
Rod Ends Female Series - Inch BRFHFP-100L
Four-Piece | Precision ROD ENDS FEMALE SERIES - INCH Body - Carbon Steel Coated for Corrosion Resistance Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated Insert - Brass Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010.

Four-Piece | Precision

ROD ENDS FEMALE SERIES - INCH

  • Body - Carbon Steel Coated for Corrosion Resistance
  • Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated
  • Insert - Brass
  • Metal-to-Metal
  • *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010.
Supplier's Site
Left Hand Threaded .6250 in. ID, Four Piece Precision Carbon Steel Female Rod End - BRFHFP-100L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded .6250 in. ID, Four Piece Precision Carbon Steel Female Rod End
BRFHFP-100L
Left Hand Threaded .6250 in. ID, Four Piece Precision Carbon Steel Female Rod End BRFHFP-100L
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRFHFP-100L BRFHFP-100L
Product Name Rod Ends Female Series - Inch Left Hand Threaded .6250 in. ID, Four Piece Precision Carbon Steel Female Rod End
Features Corrosion Resistant
Design Units Inch Inch
Bore Diameter 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Housing Diameter 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - PHS16 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.5 inch (38 mm)
Length Through Bore 3.27 inch (83 mm)
View Details
Rod End - PHS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 1.18 inch (5 to 30 mm)
Length Through Bore 0.3150 to 1.38 inch (8 to 35 mm)
View Details
Rod Ends - 35320 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Rod Ends - 1988973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Overall Length 2.2 inch (56 mm)
View Details