Quality Bearings & Components Rod Ends Female Series - Metric BRRODFMCFL12M

Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet
Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Metric - BRRODFMCFL12M - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Metric
BRRODFMCFL12M
Rod Ends Female Series - Metric BRRODFMCFL12M
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.

Two-Piece | Commerical

ROD ENDS FEMALE SERIES - METRIC

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel HRC 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
    NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Supplier's Site
Left Hand Threaded 12mm ID, Two Piece Commercial Carbon Steel Female Rod End - BRRODFMCFL12M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Left Hand Threaded 12mm ID, Two Piece Commercial Carbon Steel Female Rod End
BRRODFMCFL12M
Left Hand Threaded 12mm ID, Two Piece Commercial Carbon Steel Female Rod End BRRODFMCFL12M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rod End Bearings Rod End Bearings
Product Number BRRODFMCFL12M BRRODFMCFL12M
Product Name Rod Ends Female Series - Metric Left Hand Threaded 12mm ID, Two Piece Commercial Carbon Steel Female Rod End
Features Lubrication Port (optional feature)
Design Units Metric Metric
Bore Diameter 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Length Through Bore 0.6299 inch (16 mm)
Housing Diameter 1.18 inch (30 mm) 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - NOS18T - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
Length Through Bore 3.66 inch (93 mm)
View Details
Rod End - SAZJ,SAZJ..S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1900 to 0.7500 inch (4.83 to 19.05 mm)
Length Through Bore 0.3118 to 0.8752 inch (7.92 to 22.23 mm)
View Details
Rod Ends - 1850135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Overall Length 4.37 inch (111 mm)
View Details
Rod eye - SGS-M4 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details