NOSHOK, Inc. 3710 Series Mini 3-Valve Manifold 3710

Description
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
Description
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
3710 Series Mini 3-Valve Manifold - 3710 - NOSHOK, Inc.
Berea, OH, USA
3710 Series Mini 3-Valve Manifold
3710
3710 Series Mini 3-Valve Manifold 3710
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
  • These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version
  • Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum)
  • 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum)
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.141 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 3710
Product Name 3710 Series Mini 3-Valve Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.141" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold With Flow Control - BNV-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 4
Outlet 4
View Details
Manifold Bases, Sub-Bases & End Bases - 1366900 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium alloy
View Details