NOSHOK, Inc. 210202 Narrow Block & Bleed Manifold 210202

Description
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 200002/200402 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 210002/210402 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 210002/210402 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PTCFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
Description
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 200002/200402 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 210002/210402 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 210002/210402 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PTCFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
210202 Narrow Block & Bleed Manifold - 210202 - NOSHOK, Inc.
Berea, OH, USA
210202 Narrow Block & Bleed Manifold
210202
210202 Narrow Block & Bleed Manifold 210202
Combines isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 200002/200402 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 210002/210402 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 210002/210402 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PTCFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
  • Combines isolating and venting in a single valve, eliminating the need for tubing and fittings
  • Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation
  • Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right
  • 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 200002/200402 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum)
  • 210002/210402 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum)
  • 210002/210402 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • PTCFE or PEEK soft seat optional
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® O-Ring and Teflon® back-up ring stem seals
  • All 316 stainless steel stems (even in steel valves) for extended service life
  • Stem and bonnet threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 210202
Product Name 210202 Narrow Block & Bleed Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.187" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Specialized Air Manafold - 15490-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation AirPilot
Supply 1
View Details
Manifold Bases, Sub-Bases & End Bases - 1752185 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details