NOSHOK, Inc. 3010 Series 3-Valve Manifold 3010

Description
incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3010 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
Description
incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3010 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
3010 Series 3-Valve Manifold - 3010 - NOSHOK, Inc.
Berea, OH, USA
3010 Series 3-Valve Manifold
3010
3010 Series 3-Valve Manifold 3010
incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3010 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 3110 Series soft seat valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
  • incorporating two isolation valves and an equalizing valve in differential pressure measurement
  • Available in block, single flange, or double flange connection for remote or direct installation
  • All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 3010 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum)
  • 3110 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum)
  • 3110 Series soft seat valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 3010
Product Name 3010 Series 3-Valve Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.187" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold Bases, Sub-Bases & End Bases - 1215697 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/4"; 1/4 in, 1/8in
Body Material Aluminum; Aluminium
View Details