NOSHOK, Inc. 5030 Series 5-Valve Manifold 5030

Description
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 5030 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 5130 Series soft seat/tip valves have 6,000 psi pressure rating (@ 200°F maximum) 5130 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning on the block valves Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves
Description
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 5030 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 5130 Series soft seat/tip valves have 6,000 psi pressure rating (@ 200°F maximum) 5130 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning on the block valves Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves

Suppliers

Company
Product
Description
Supplier Links
5030 Series 5-Valve Manifold - 5030 - NOSHOK, Inc.
Berea, OH, USA
5030 Series 5-Valve Manifold
5030
5030 Series 5-Valve Manifold 5030
Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 5030 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 5130 Series soft seat/tip valves have 6,000 psi pressure rating (@ 200°F maximum) 5130 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning on the block valves Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves
  • Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications
  • Available in block, single flange, or double flange connection for remote or direct installation
  • All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 5030 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum)
  • 5130 Series soft seat/tip valves have 6,000 psi pressure rating (@ 200°F maximum)
  • 5130 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning on the block valves
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Electroless nickel plated finish on carbon steel valves
  • Electropolish finish on stainless steel valves
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 5030
Product Name 5030 Series 5-Valve Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.187" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold With Flow Control - BNM-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 7
View Details
Manifold Bases, Sub-Bases & End Bases - 2022782 - RS Components, Ltd.
Specs
Application Manifold
Size 1/2"; 1/2in
Body Material Aluminum; Aluminium
View Details