NOSHOK, Inc. 2604 Series Block & Bleed Manifold 2604

Description
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Valves are located on the top to fit into compact spaces and two holes are provided for mounting, venting is to the left 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2602 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
Description
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Valves are located on the top to fit into compact spaces and two holes are provided for mounting, venting is to the left 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2602 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
2604 Series Block & Bleed Manifold - 2604 - NOSHOK, Inc.
Berea, OH, USA
2604 Series Block & Bleed Manifold
2604
2604 Series Block & Bleed Manifold 2604
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Valves are located on the top to fit into compact spaces and two holes are provided for mounting, venting is to the left 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2602 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
  • Combine isolating and venting in a single valve, eliminating the need for tubing and fittings
  • Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation
  • Valves are located on the top to fit into compact spaces and two holes are provided for mounting, venting is to the left
  • 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 2602 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum)
  • 2702 Series soft tip valves have 6,000 psi pressure rating (@200°F maximum)
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® O-Ring and Teflon® back-up ring stem seals
  • All 316 stainless steel stems (even in steel valves) for extended service life
  • Stem and bonnet threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.141 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 2604
Product Name 2604 Series Block & Bleed Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.156" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details