NOSHOK, Inc. 2000 Series Block & Bleed Manifold 2000

Description
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2000 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2100 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 2100 Series valve also features a replaceable Delrin seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts
Description
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2000 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2100 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 2100 Series valve also features a replaceable Delrin seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts

Suppliers

Company
Product
Description
Supplier Links
2000 Series Block & Bleed Manifold - 2000 - NOSHOK, Inc.
Berea, OH, USA
2000 Series Block & Bleed Manifold
2000
2000 Series Block & Bleed Manifold 2000
Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2000 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum) 2100 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum) 2100 Series valve also features a replaceable Delrin seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts
  • Combine isolating and venting in a single valve, eliminating the need for tubing and fittings
  • Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the permanent piping installation
  • Block valve is located on the left side and the bleed valve is located on top in a 90° orientation, venting is to the right
  • 100% Helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 2000 Series hard seat valves have 10,000 psi pressure rating (@200°F maximum)
  • 2100 Series soft seat valves have 6,000 psi pressure rating (@200°F maximum)
  • 2100 Series valve also features a replaceable Delrin seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® O-Ring and Teflon® back-up ring stem seals
  • All 316 stainless steel stems (even in steel valves) for extended service life
  • Stem and bonnet threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Electroless nickel plated high tensile strength 4140 steel mounting bolts
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 2000
Product Name 2000 Series Block & Bleed Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.187" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26083-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Manifold Bases, Sub-Bases & End Bases - 2031323 - RS Components, Ltd.
Specs
Application Electrical connection box
Body Material Pa
View Details