NOSHOK, Inc. 2020 Series Liquid Level Manifold 2020

Description
Designed for use with differential pressure transmitters in liquid level applications Available in either single flange or double flange connection for direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2020 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 2120 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2120 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
Description
Designed for use with differential pressure transmitters in liquid level applications Available in either single flange or double flange connection for direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2020 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 2120 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2120 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
2020 Series Liquid Level Manifold - 2020 - NOSHOK, Inc.
Berea, OH, USA
2020 Series Liquid Level Manifold
2020
2020 Series Liquid Level Manifold 2020
Designed for use with differential pressure transmitters in liquid level applications Available in either single flange or double flange connection for direct installation All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2020 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 2120 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2120 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size
  • Designed for use with differential pressure transmitters in liquid level applications
  • Available in either single flange or double flange connection for direct installation
  • All manifold bodies are machined from cold drawn extrusion allowing NOSHOK to hold tighter tolerances
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 2020 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum)
  • 2120 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum)
  • 2120 Series valves also feature a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 2020
Product Name 2020 Series Liquid Level Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.187" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Manifold Bases, Sub-Bases & End Bases - 1366886 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/8"; 1/8in
Body Material Aluminum; Aluminium alloy
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details