NOSHOK, Inc. 3610 Series Mini 3-Valve Manifold 3610

Description
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
Description
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size

Suppliers

Company
Product
Description
Supplier Links
3610 Series Mini 3-Valve Manifold - 3610 - NOSHOK, Inc.
Berea, OH, USA
3610 Series Mini 3-Valve Manifold
3610
3610 Series Mini 3-Valve Manifold 3610
These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum) 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.141 inch orifice size
  • These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version
  • Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 3610 Series hard seat valves have 10,000 psi pressure rating (@ 200°F maximum)
  • 3710 Series soft tip valves have 6,000 psi pressure rating (@ 200°F maximum)
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.141 inch orifice size
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Manifolds and Manifold Systems
Product Number 3610
Product Name 3610 Series Mini 3-Valve Manifold
Application General Purpose
Valve Actuation Manual
Dimensions & Weight 0.141" Orifice
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26084-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details