Lechler, Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream... | |
| Deflector nozzles feature a precision machined deflector surface that produces a wide, flat spray pattern with uniform distribution and medium impact. The one-piece design resists clogging due to a large,... | |
| Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with... | |
| Lechler flat fan dovetail nozzles are the ultimate choice for fast, precise header set-up and easy maintenance. These nozzles offer the same spray qualities of the roto fan nozzles, plus... | |
| Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal... | |
| Plastic clip-on nozzles offer many advantages for header installations. The simple fabrication methods allow inexpensive construction and versatility in operation. However there are some drawbacks which MemOSpray can eliminate.When changing... | |
| The Lechler roto fan is well suited for applications requiring a high capacity, flat fan spray. Infinite adjustability of the spray pattern orientation is available by simply rotating the nozzle... | |
| These dovetail flat fan nozzles offer the same spray performance as the 632 and 652 series of spray nozzles but provide the self-positioning feature of our larger descaling nozzles.When the... | |
| This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either... | |
| This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection... | |
| This PVDF Flat Fan Nozzle has one purpose - to be pressed into a pipe. All that is required to do this is to drill a .413" diameter hole in... | |
| Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place... |
| << Prev | Next >> |