Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 676. 884 |
| Product Name | Easy Clip Plastic Nozzle |
| Media | Water |
| Application | Cleaning; Phosphating Lines, Degreasing |
| Flow | 150 to 258 GPH (158 to 271 ml/sec) |
| Maximum Pressure | 10 to 30 psi (7.04 to 21.11 m H2O) |
| Pattern | Fan |