Lechler, Inc. Blow-Off Nozzle 679. 165

Description
Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to interchange nozzle tips and components.Accessori esBlow off nozzle tips are compatible with the Lechler Twistloc quick connect nozzle system or conventional base and cap arrangements.
Datasheet
Description
Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to interchange nozzle tips and components.Accessori esBlow off nozzle tips are compatible with the Lechler Twistloc quick connect nozzle system or conventional base and cap arrangements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow-Off Nozzle - 679. 165 - Lechler, Inc.
St. Charles, IL, USA
Blow-Off Nozzle
679. 165
Blow-Off Nozzle 679. 165
Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to interchange nozzle tips and components.Accessori esBlow off nozzle tips are compatible with the Lechler Twistloc quick connect nozzle system or conventional base and cap arrangements.

Due to their lack of surface tension, air and steam cannot be formed into a pattern by standard liquid spray nozzles. Lechler air/steam nozzles are specially designed for use with air or steam to produce a uniform flat fan pattern.The 3-piece nozzle design enables the user to interchange nozzle tips and components.AccessoriesBlow off nozzle tips are compatible with the Lechler Twistloc quick connect nozzle system or conventional base and cap arrangements.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 679. 165
Product Name Blow-Off Nozzle
Media Air; Steam
Application Cleaning; Strip & Web Drying, Blow-off
Flow 718 to 3950 GPH (755 to 4153 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details