Lechler flat fan dovetail nozzles are the ultimate choice for fast, precise header set-up and easy maintenance. These nozzles offer the same spray qualities of the roto fan nozzles, plus the advantages of nozzle self-alignment: Spray performance is unaltered by nozzle replacement or maintenance.In addition, the fixed 15° offset of these nozzles prevents spray interference with adjacent nozzles.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 664. 961 |
| Product Name | Dovetail Flat Spray Tip, 3/4" BSPP |
| Media | Other; Liquids |
| Application | Cleaning; Cooling Headers, Spray Pipes |
| Flow | 6 to 738 GPH (6.31 to 776 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |