Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. Therefore, optimum performance can be expected throughout the recommended pressure range. The design of the internal geometry also insures that the maximum free passage is maintained in order to minimize wear and clogging.The low pressure flat fan nozzles offer the user versatility due to the availability of a wide range of capacities and spray angles: * Stable spray angles * Uniform spray distribution * Small to medium droplet sizesMany capacities now use Lechler's new modular orifice insert design for extended flow ranges and faster delivery.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 632. 726 |
| Product Name | Precision Flat Spray Nozzle |
| Media | Oil; Water |
| Application | Cleaning; Washing, Lubricating |
| Flow | 58.8 to 186 GPH (61.83 to 196 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |