Lechler, Inc. Easy Clip Plastic Nozzle 676. 605

Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet
Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Clip Plastic Nozzle - 676. 605 - Lechler, Inc.
St. Charles, IL, USA
Easy Clip Plastic Nozzle
676. 605
Easy Clip Plastic Nozzle 676. 605
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.

Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropylene construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standard seal materials are EPDM with Viton available if requested.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 676. 605
Product Name Easy Clip Plastic Nozzle
Media Water
Application Cleaning; Phosphating Lines, Degreasing
Flow 30 to 54 GPH (31.55 to 56.78 ml/sec)
Maximum Pressure 10 to 30 psi (7.04 to 21.11 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Water
Application Painting; Cooling Laminate Web, Paint to Hanging Sheet Metal
Flow 42 GPH (44.16 ml/sec)
View Details