Lechler, Inc. Easy Clip Plastic Nozzle 676. 804

Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet
Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Clip Plastic Nozzle - 676. 804 - Lechler, Inc.
St. Charles, IL, USA
Easy Clip Plastic Nozzle
676. 804
Easy Clip Plastic Nozzle 676. 804
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.

Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropylene construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standard seal materials are EPDM with Viton available if requested.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 676. 804
Product Name Easy Clip Plastic Nozzle
Media Water
Application Cleaning; Phosphating Lines, Degreasing
Flow 90 to 156 GPH (94.64 to 164 ml/sec)
Maximum Pressure 10 to 30 psi (7.04 to 21.11 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 126 to 240 GPH (132 to 252 ml/sec)
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details