Deflector nozzles feature a precision machined deflector surface that produces a wide, flat spray pattern with uniform distribution and medium impact. The one-piece design resists clogging due to a large, unobstructed flow passage and round orifice. The spray droplets are in the medium size range.Lechler deflector nozzles can also be used to spray air and steam.Accessories:De
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 684. 808 |
| Product Name | Deflector Wide Spray Angle Nozzle |
| Media | Water |
| Application | Cleaning; Foam Control, Dust Suppression |
| Flow | 96 to 294 GPH (101 to 309 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |