Lechler, Inc. Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Page: 1 2 3
Product Name Notes
Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream...
Deflector nozzles feature a precision machined deflector surface that produces a wide, flat spray pattern with uniform distribution and medium impact. The one-piece design resists clogging due to a large,...
For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and...
Impactor spray nozzles feature a powerful, narrow, flat spray with sharply defined edges. The uniform, high impact spray pattern is produced from the precision machined deflector surface. The one piece...
Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15°
Lechler's high pressure flat fan nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat...
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection...

<< Prev