Lechler, Inc. Deflector Wide Spray Angle Nozzle 686. 688

Description
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.
Datasheet
Description
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deflector Wide Spray Angle Nozzle - 686. 688 - Lechler, Inc.
St. Charles, IL, USA
Deflector Wide Spray Angle Nozzle
686. 688
Deflector Wide Spray Angle Nozzle 686. 688
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.

This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.

Supplier's Site Datasheet
Deflector Nozzle - 686. 688 - Lechler, Inc.
St. Charles, IL, USA
Deflector Nozzle
686. 688
Deflector Nozzle 686. 688
Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.

Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc. Lechler, Inc.
Product Category Nozzles Nozzles
Product Number 686. 688 686. 688
Product Name Deflector Wide Spray Angle Nozzle Deflector Nozzle
Media Water Air
Application Cleaning; Foam Control, Dust Suppression Cleaning; Blow-off, Cooling, Drying
Flow 46.8 to 150 GPH (49.21 to 158 ml/sec) 1795 to 4443 GPH (1888 to 4672 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O) 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Fan Fan
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details