This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 686. 806 |
| Product Name | Deflector Wide Spray Angle Nozzle |
| Media | Water |
| Application | Cleaning; Foam Control, Dust Suppression |
| Flow | 96 to 294 GPH (101 to 309 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |