Lechler, Inc. Easy Clip Plastic Nozzle 676. 724

Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet
Description
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Clip Plastic Nozzle - 676. 724 - Lechler, Inc.
St. Charles, IL, USA
Easy Clip Plastic Nozzle
676. 724
Easy Clip Plastic Nozzle 676. 724
Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropyle ne construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standar d seal materials are EPDM with Viton available if requested.

Where quick installation and convenience are required, it's hard to beat the Easy Clip plastic nozzle.To install just drill a hole in the pipe and latch the nozzle in place with a positive locking stainless steel spring clip. All it takes is a 21/32" hole. No half couplings, weldments or threaded holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds the nozzle in place while you screw on the retaining ring for one-hand installation. Removal is just as quick, with no tools required.Polypropylene construction resists most acids and caustics. Maximum operating temperature: 180°F (82°C). PVDF is also available for most severe environments.Standard seal materials are EPDM with Viton available if requested.

Supplier's Site Datasheet
Adjustable Flat Fan Ball-Type Nozzle - 676. 724 - Lechler, Inc.
St. Charles, IL, USA
Adjustable Flat Fan Ball-Type Nozzle
676. 724
Adjustable Flat Fan Ball-Type Nozzle 676. 724
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.

This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc. Lechler, Inc.
Product Category Nozzles Nozzles
Product Number 676. 724 676. 724
Product Name Easy Clip Plastic Nozzle Adjustable Flat Fan Ball-Type Nozzle
Media Water Oil; Water
Application Cleaning; Phosphating Lines, Degreasing Cleaning; Cooling, Lubrication
Flow 60 to 102 GPH (63.09 to 107 ml/sec) 58.8 to 228 GPH (61.83 to 240 ml/sec)
Maximum Pressure 10 to 30 psi (7.04 to 21.11 m H2O) 10 to 150 psi (7.04 to 106 m H2O)
Pattern Fan Fan
Unlock Full Specs
to access all available technical data

Similar Products

UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details