Lechler, Inc. Precision Flat Spray Nozzle 632. 926

Description
Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. Therefore, optimum performance can be expected throughout the recommended pressure range. The design of the internal geometry also insures that the maximum free passage is maintained in order to minimize wear and clogging.The low pressure flat fan nozzles offer the user versatility due to the availability of a wide range of capacities and spray angles: * Stable spray angles * Uniform spray distribution * Small to medium droplet sizesMany capacities now use Lechler's new modular orifice insert design for extended flow ranges and faster delivery.
Datasheet
Description
Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. Therefore, optimum performance can be expected throughout the recommended pressure range. The design of the internal geometry also insures that the maximum free passage is maintained in order to minimize wear and clogging.The low pressure flat fan nozzles offer the user versatility due to the availability of a wide range of capacities and spray angles: * Stable spray angles * Uniform spray distribution * Small to medium droplet sizesMany capacities now use Lechler's new modular orifice insert design for extended flow ranges and faster delivery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Flat Spray Nozzle - 632. 926 - Lechler, Inc.
St. Charles, IL, USA
Precision Flat Spray Nozzle
632. 926
Precision Flat Spray Nozzle 632. 926
Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. Therefore, optimum performance can be expected throughout the recommended pressure range. The design of the internal geometry also insures that the maximum free passage is maintained in order to minimize wear and clogging.The low pressure flat fan nozzles offer the user versatility due to the availability of a wide range of capacities and spray angles: * Stable spray angles * Uniform spray distribution * Small to medium droplet sizesMany capacities now use Lechler's new modular orifice insert design for extended flow ranges and faster delivery.

Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow rate. Therefore, optimum performance can be expected throughout the recommended pressure range. The design of the internal geometry also insures that the maximum free passage is maintained in order to minimize wear and clogging.The low pressure flat fan nozzles offer the user versatility due to the availability of a wide range of capacities and spray angles: * Stable spray angles * Uniform spray distribution * Small to medium droplet sizesMany capacities now use Lechler's new modular orifice insert design for extended flow ranges and faster delivery.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 632. 926
Product Name Precision Flat Spray Nozzle
Media Oil; Water
Application Cleaning; Washing, Lubricating
Flow 186 to 588 GPH (196 to 618 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 60 gpm 100 PSI Tip Only|Master File - I230027-007 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 3600 GPH (3785 ml/sec)
View Details
343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details