These dovetail flat fan nozzles offer the same spray performance as the 632 and 652 series of spray nozzles but provide the self-positioning feature of our larger descaling nozzles.When the dovetail slots onthe bases are aligned with the header axis, the spray pattern is automatically offset by 5°. This is achieved via a 5° offset between the spray plane and the dovetail.The tips produce droplets in the small to medium range while the tapered edges of the flat fan spray pattern permit overlapping of adjacent spray patterns in order to produce uniform spray coverage.Nozzles with 80° and 110° spray angles are also available with even spray distribution.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 660. 247 |
| Product Name | Dovetail Flat Spray Tip |
| Media | Other; Liquids |
| Application | Cleaning; Cooling Headers, Spray Pipes |
| Flow | 1.2 to 4.8 GPH (1.26 to 5.05 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Fan |