Lechler, Inc. Deflector Nozzle 686. 608

Description
Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.
Datasheet
Description
Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deflector Nozzle - 686. 608 - Lechler, Inc.
St. Charles, IL, USA
Deflector Nozzle
686. 608
Deflector Nozzle 686. 608
Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.

Deflector nozzles are most typically used for spraying liquid. However, their design allows them to also be a good candidate for spraying compressed air or saturated steam. A solid stream of air is directed through the nozzle orifice where it strikes the deflector plate, which redirects the air off on an angle while at the same time providing some width to the spray. This allows this nozzle to be a good choice for any number of air spraying applications.

Supplier's Site Datasheet
Deflector Wide Spray Angle Nozzle - 686. 608 - Lechler, Inc.
St. Charles, IL, USA
Deflector Wide Spray Angle Nozzle
686. 608
Deflector Wide Spray Angle Nozzle 686. 608
This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.

This one-piece nozzle assembly is designed to easily connect to any plastic Lechler TWISTLOC base. The TWISTLOC assembly is a quick disconnect system which allows a fast and easy connection of nozzles without tools. Just apply the nozzle to the base, give a quick turn, and the nozzle is connected. In this assembly, the PVDF nozzle orifice is permanently mounted in a PVDF TWISTLOC cap. This therefore only requires a two-piece assembly (TWISTLOC Flat Fan Tip and TWISTLOC base), rather than a three-piece assembly of a standard nozzle tip, a TWISTLOC cap, and a TWISTLOC base. Each nozzle assembly provides an even distribution of liquid.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc. Lechler, Inc.
Product Category Nozzles Nozzles
Product Number 686. 608 686. 608
Product Name Deflector Nozzle Deflector Wide Spray Angle Nozzle
Media Air Water
Application Cleaning; Blow-off, Cooling, Drying Cleaning; Foam Control, Dust Suppression
Flow 1077 to 2783 GPH (1133 to 2926 ml/sec) 29.4 to 90 GPH (30.91 to 94.64 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O) 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Fan Fan
Unlock Full Specs
to access all available technical data

Similar Products

UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details