Lechler, Inc. Adjustable Flat Fan Ball-Type Nozzle 676. 482

Description
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.
Datasheet
Description
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Flat Fan Ball-Type Nozzle - 676. 482 - Lechler, Inc.
St. Charles, IL, USA
Adjustable Flat Fan Ball-Type Nozzle
676. 482
Adjustable Flat Fan Ball-Type Nozzle 676. 482
This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.

This flat fan ball nozzle swivels in any direction for precise adjustment of the spray direction. Optional accessories include a retaining nut into which the ball-type nozzle fits; and either a 3/8" socket or a welding nipple which connects to the inlet source and to which the retaining nut with the nozzle connects. No gaskets are necessary for this assembly, which is designed for long service life.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 676. 482
Product Name Adjustable Flat Fan Ball-Type Nozzle
Media Oil; Water
Application Cleaning; Cooling, Lubrication
Flow 15 to 57.6 GPH (15.77 to 60.57 ml/sec)
Maximum Pressure 10 to 150 psi (7.04 to 106 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
OmniStream™ Cone Liquid Atomizing Nozzle, 1/4 NPT -  - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Flow 48 to 66 GPH (50.47 to 69.4 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details