Lechler, Inc. Roto Fan Flat Spray Tip 656. 927

Description
The Lechler roto fan is well suited for applications requiring a high capacity, flat fan spray. Infinite adjustability of the spray pattern orientation is available by simply rotating the nozzle tip to the desired position and then tightening the retainer cap. The nozzle provides a uniform, parabolic distribution of liquid. Headers equipped with overlapping nozzles, show a highly uniform total distribution of liquids.
Datasheet
Description
The Lechler roto fan is well suited for applications requiring a high capacity, flat fan spray. Infinite adjustability of the spray pattern orientation is available by simply rotating the nozzle tip to the desired position and then tightening the retainer cap. The nozzle provides a uniform, parabolic distribution of liquid. Headers equipped with overlapping nozzles, show a highly uniform total distribution of liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roto Fan Flat Spray Tip - 656. 927 - Lechler, Inc.
St. Charles, IL, USA
Roto Fan Flat Spray Tip
656. 927
Roto Fan Flat Spray Tip 656. 927
The Lechler roto fan is well suited for applications requiring a high capacity, flat fan spray. Infinite adjustability of the spray pattern orientation is available by simply rotating the nozzle tip to the desired position and then tightening the retainer cap. The nozzle provides a uniform, parabolic distribution of liquid. Headers equipped with overlapping nozzles, show a highly uniform total distribution of liquids.

The Lechler roto fan is well suited for applications requiring a high capacity, flat fan spray. Infinite adjustability of the spray pattern orientation is available by simply rotating the nozzle tip to the desired position and then tightening the retainer cap. The nozzle provides a uniform, parabolic distribution of liquid. Headers equipped with overlapping nozzles, show a highly uniform total distribution of liquids.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 656. 927
Product Name Roto Fan Flat Spray Tip
Media Water; Other; Liquids
Application Cleaning; Cooling
Flow 186 to 588 GPH (196 to 618 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details