Invotec Solutions Ltd. Nozzle Tip Filters W-MA-FL001

Description
Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Tip filter discs are designed to be recessed into our standard removable nozzle tips, therefore allowing use on any of our removable tip nozzle bodies without further modification. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: All tip filters are 13.2mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes), 2.4mm - 31.67mm (7 holes) Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *
Description
Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Tip filter discs are designed to be recessed into our standard removable nozzle tips, therefore allowing use on any of our removable tip nozzle bodies without further modification. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: All tip filters are 13.2mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes), 2.4mm - 31.67mm (7 holes) Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Suppliers

Company
Product
Description
Supplier Links
Nozzle Tip Filters - W-MA-FL001 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nozzle Tip Filters
W-MA-FL001
Nozzle Tip Filters W-MA-FL001
Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Tip filter discs are designed to be recessed into our standard removable nozzle tips, therefore allowing use on any of our removable tip nozzle bodies without further modification. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: All tip filters are 13.2mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes), 2.4mm - 31.67mm (7 holes) Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems.
Tip filter discs are designed to be recessed into our standard removable nozzle tips, therefore allowing use on any of our removable tip nozzle bodies without further modification. (A small boring charge may apply)
Material: 316 Stainless Steel. Tough and corrosion resistant
Dimensions: All tip filters are 13.2mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes), 2.4mm - 31.67mm (7 holes)
Also available to your own dimensions - special order minimum 5 pieces.

SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-MA-FL001
Product Name Nozzle Tip Filters
Form In-line
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details