Invotec Solutions Ltd. Nozzle Tips Invotec (RT) Style W-NT-IT-RT-4

Description
Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8" 14TPI threads as standard. Used with INVOTEC removable tip nozzles or fully interchangeable with this style of tip available from other manufacturers. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice
Description
Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8" 14TPI threads as standard. Used with INVOTEC removable tip nozzles or fully interchangeable with this style of tip available from other manufacturers. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice

Suppliers

Company
Product
Description
Supplier Links
Nozzle Tips Invotec (RT) Style - W-NT-IT-RT-4 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nozzle Tips Invotec (RT) Style
W-NT-IT-RT-4
Nozzle Tips Invotec (RT) Style W-NT-IT-RT-4
Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8" 14TPI threads as standard. Used with INVOTEC removable tip nozzles or fully interchangeable with this style of tip available from other manufacturers. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice

Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8" 14TPI threads as standard.

Used with INVOTEC removable tip nozzles or fully interchangeable with this style of tip available from other manufacturers.
Our tips are manufactured from solid bar, fully hardened and fully polished.
Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size
Note* AB tips are only available in 38mm and minimum 3mm orifice

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-NT-IT-RT-4
Product Name Nozzle Tips Invotec (RT) Style
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® Spartan® 150 1 1/2 in. Swivel Inlet and 95 gpm 75 PSI Tip Only|Master File - I230026-003 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 5700 GPH (5994 ml/sec)
View Details