Invotec Solutions Ltd. Nozzle Tips Invotec (RT) Style (Colsibro) W-NT-IT-RT-2-C

Description
Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8" 14TPI threads as standard. Ideal for use where a higher degree of thermal conductivity is necessary. Our tips are manufactured from solid bar and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice
Description
Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8" 14TPI threads as standard. Ideal for use where a higher degree of thermal conductivity is necessary. Our tips are manufactured from solid bar and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice

Suppliers

Company
Product
Description
Supplier Links
Nozzle Tips Invotec (RT) Style (Colsibro) - W-NT-IT-RT-2-C - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nozzle Tips Invotec (RT) Style (Colsibro)
W-NT-IT-RT-2-C
Nozzle Tips Invotec (RT) Style (Colsibro) W-NT-IT-RT-2-C
Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8" 14TPI threads as standard. Ideal for use where a higher degree of thermal conductivity is necessary. Our tips are manufactured from solid bar and fully polished. Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size Note* AB tips are only available in 38mm and minimum 3mm orifice

Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8" 14TPI threads as standard.
Ideal for use where a higher degree of thermal conductivity is necessary.
Our tips are manufactured from solid bar and fully polished.
Availabe lengths: 38mm, 70m, 95mm, 127mm or to your own size
Note* AB tips are only available in 38mm and minimum 3mm orifice

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-NT-IT-RT-2-C
Product Name Nozzle Tips Invotec (RT) Style (Colsibro)
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Viper® 3/4 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218676 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 8700 GPH (9148 ml/sec)
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details