Invotec Solutions Ltd. Nozzle Body Filters W-MA-BFD49

Description
Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available, 0.6mm & 0.8mm filtration ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Nozzle Body Filter disks are designed to be machined into our standard removable tip nozzles and locked in place with our standard tips. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: Nozzle Body Filter are 16mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes). Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *
Description
Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available, 0.6mm & 0.8mm filtration ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Nozzle Body Filter disks are designed to be machined into our standard removable tip nozzles and locked in place with our standard tips. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: Nozzle Body Filter are 16mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes). Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Suppliers

Company
Product
Description
Supplier Links
Nozzle Body Filters - W-MA-BFD49 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nozzle Body Filters
W-MA-BFD49
Nozzle Body Filters W-MA-BFD49
Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available, 0.6mm & 0.8mm filtration ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Nozzle Body Filter disks are designed to be machined into our standard removable tip nozzles and locked in place with our standard tips. (A small boring charge may apply) Material: 316 Stainless Steel. Tough and corrosion resistant Dimensions: Nozzle Body Filter are 16mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes). Also available to your own dimensions - special order minimum 5 pieces. SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available, 0.6mm & 0.8mm filtration ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems.
Nozzle Body Filter disks are designed to be machined into our standard removable tip nozzles and locked in place with our standard tips. (A small boring charge may apply)
Material: 316 Stainless Steel. Tough and corrosion resistant
Dimensions: Nozzle Body Filter are 16mm diameter and 5mm thick - 0.6mm filtration (49 holes) gives a surface area of 13.85mm and 0.8mm - 18.6mm (37 holes).
Also available to your own dimensions - special order minimum 5 pieces.

SPECIAL SIZES * We can manufacture to your own size please allow 4 weeks delivery (a minimum quantity may apply) *

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-MA-BFD49
Product Name Nozzle Body Filters
Form In-line
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details