Invotec Solutions Ltd. Klockner Style Standard Nozzle Tips W-NT-KL-RT-4-C

Description
Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M30 x 1.5mm threads as standard. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 66m, 86mm or to your own size.
Description
Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M30 x 1.5mm threads as standard. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 66m, 86mm or to your own size.

Suppliers

Company
Product
Description
Supplier Links
Klockner Style Standard Nozzle Tips - W-NT-KL-RT-4-C - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Klockner Style Standard Nozzle Tips
W-NT-KL-RT-4-C
Klockner Style Standard Nozzle Tips W-NT-KL-RT-4-C
Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M30 x 1.5mm threads as standard. Our tips are manufactured from solid bar, fully hardened and fully polished. Availabe lengths: 38mm, 66m, 86mm or to your own size.

Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type
Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with M30 x 1.5mm threads as standard.
Our tips are manufactured from solid bar, fully hardened and fully polished.
Availabe lengths: 38mm, 66m, 86mm or to your own size.

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Nozzles
Product Number W-NT-KL-RT-4-C
Product Name Klockner Style Standard Nozzle Tips
Media Resin or Composites
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Mini Super Air Nozzles -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details